Capital Lighting, Inc. 1323-BL-CL Exterior -Wall Mount 366005

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1323-BL-CL Exterior -Wall Mount - 366005 - Capital Lighting, Inc.
Columbus, OH, USA
1323-BL-CL Exterior -Wall Mount
366005
1323-BL-CL Exterior -Wall Mount 366005
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366005
Product Name 1323-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details