Capital Lighting, Inc. N700218 Large Chandeliers-Candle 366003

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Brass Weight: 99.49 Product Name: 18 Light Chandelier UPC: 840254013841 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Brass Weight: 99.49 Product Name: 18 Light Chandelier UPC: 840254013841 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N700218 Large Chandeliers-Candle - 366003 - Capital Lighting, Inc.
Columbus, OH, USA
N700218 Large Chandeliers-Candle
366003
N700218 Large Chandeliers-Candle 366003
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 28.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Brass Weight: 99.49 Product Name: 18 Light Chandelier UPC: 840254013841 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Brass
Weight: 99.49
Product Name: 18 Light Chandelier
UPC: 840254013841
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366003
Product Name N700218 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details