Capital Lighting, Inc. 7-602-1-13 Pendants-Glass Down 366002

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 20.02 Product Name: One Light Pendant UPC: 822920227196 Category: Pendants Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 20.02 Product Name: One Light Pendant UPC: 822920227196 Category: Pendants Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-602-1-13 Pendants-Glass Down - 366002 - Capital Lighting, Inc.
Columbus, OH, USA
7-602-1-13 Pendants-Glass Down
366002
7-602-1-13 Pendants-Glass Down 366002
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 20.02 Product Name: One Light Pendant UPC: 822920227196 Category: Pendants Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 20.02
Product Name: One Light Pendant
UPC: 822920227196
Category: Pendants
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366002
Product Name 7-602-1-13 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details