Capital Lighting, Inc. 2548-09-32 Mid. Chandeliers-Glass Up 365988

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2548-09-32 Mid. Chandeliers-Glass Up - 365988 - Capital Lighting, Inc.
Columbus, OH, USA
2548-09-32 Mid. Chandeliers-Glass Up
365988
2548-09-32 Mid. Chandeliers-Glass Up 365988
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Chandelier
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365988
Product Name 2548-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details