Capital Lighting, Inc. 2648-06-32 Island/Pool Table-4 Light + 365985

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 22.6 Product Name: Six Light Oval Chandelier UPC: 093185043146 Category: Chandeliers Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 22.6 Product Name: Six Light Oval Chandelier UPC: 093185043146 Category: Chandeliers Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2648-06-32 Island/Pool Table-4 Light + - 365985 - Capital Lighting, Inc.
Columbus, OH, USA
2648-06-32 Island/Pool Table-4 Light +
365985
2648-06-32 Island/Pool Table-4 Light + 365985
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 22.6 Product Name: Six Light Oval Chandelier UPC: 093185043146 Category: Chandeliers Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 40.50
Length 40.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 22.6
Product Name: Six Light Oval Chandelier
UPC: 093185043146
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365985
Product Name 2648-06-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details