Capital Lighting, Inc. 2540-09-64 Mid. Chandeliers-Glass Up 365984

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 51.08 Product Name: Nine Light Chandelier UPC: 093185043801 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 51.08 Product Name: Nine Light Chandelier UPC: 093185043801 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2540-09-64 Mid. Chandeliers-Glass Up - 365984 - Capital Lighting, Inc.
Columbus, OH, USA
2540-09-64 Mid. Chandeliers-Glass Up
365984
2540-09-64 Mid. Chandeliers-Glass Up 365984
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 51.08 Product Name: Nine Light Chandelier UPC: 093185043801 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bordeaux
Weight: 51.08
Product Name: Nine Light Chandelier
UPC: 093185043801
Category: Chandeliers
Glass: Tapioca
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365984
Product Name 2540-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details