Capital Lighting, Inc. 2548-06-32 Mid. Chandeliers-Glass Up 365982

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 29.64 Product Name: Six Light Chandelier UPC: 093185043061 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 29.64 Product Name: Six Light Chandelier UPC: 093185043061 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2548-06-32 Mid. Chandeliers-Glass Up - 365982 - Capital Lighting, Inc.
Columbus, OH, USA
2548-06-32 Mid. Chandeliers-Glass Up
365982
2548-06-32 Mid. Chandeliers-Glass Up 365982
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 29.64 Product Name: Six Light Chandelier UPC: 093185043061 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 29.64
Product Name: Six Light Chandelier
UPC: 093185043061
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365982
Product Name 2548-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details