Capital Lighting, Inc. 2548-03-32 Semi-Flush Mts.-Bowl Style 365981

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.96 Product Name: Three Light Semi Flush Mount UPC: 093185043047 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.96 Product Name: Three Light Semi Flush Mount UPC: 093185043047 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2548-03-32 Semi-Flush Mts.-Bowl Style - 365981 - Capital Lighting, Inc.
Columbus, OH, USA
2548-03-32 Semi-Flush Mts.-Bowl Style
365981
2548-03-32 Semi-Flush Mts.-Bowl Style 365981
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.96 Product Name: Three Light Semi Flush Mount UPC: 093185043047 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 11.96
Product Name: Three Light Semi Flush Mount
UPC: 093185043047
Category: Semi Flush Mounts
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365981
Product Name 2548-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details