Capital Lighting, Inc. 97924-BS/AMZ Mini Pendants-Cable 365963

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081510 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081510 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
97924-BS/AMZ Mini Pendants-Cable - 365963 - Capital Lighting, Inc.
Columbus, OH, USA
97924-BS/AMZ Mini Pendants-Cable
365963
97924-BS/AMZ Mini Pendants-Cable 365963
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081510 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594081510
Category: Line Voltage Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365963
Product Name 97924-BS/AMZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details