Capital Lighting, Inc. 97924-BS/LAV Mini Pendants-Cable 365961

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081527 Category: Line Voltage Pendant Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081527 Category: Line Voltage Pendant Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
97924-BS/LAV Mini Pendants-Cable - 365961 - Capital Lighting, Inc.
Columbus, OH, USA
97924-BS/LAV Mini Pendants-Cable
365961
97924-BS/LAV Mini Pendants-Cable 365961
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594081527 Category: Line Voltage Pendant Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594081527
Category: Line Voltage Pendant
Glass: Lava
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365961
Product Name 97924-BS/LAV Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details