Capital Lighting, Inc. 2540-01-64 Sconces-Single Glass 365958

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 4.6 Product Name: One Light Wall Bracket UPC: 093185043771 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 4.6 Product Name: One Light Wall Bracket UPC: 093185043771 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2540-01-64 Sconces-Single Glass - 365958 - Capital Lighting, Inc.
Columbus, OH, USA
2540-01-64 Sconces-Single Glass
365958
2540-01-64 Sconces-Single Glass 365958
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 4.6 Product Name: One Light Wall Bracket UPC: 093185043771 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Weight: 4.6
Product Name: One Light Wall Bracket
UPC: 093185043771
Category: Wall Brackets
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365958
Product Name 2540-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details