Capital Lighting, Inc. 5134-02-32 Bathroom Fixtures-Two Lights 365957

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6.64 Product Name: Two Light Bath Bracket UPC: 093185043634 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6.64 Product Name: Two Light Bath Bracket UPC: 093185043634 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5134-02-32 Bathroom Fixtures-Two Lights - 365957 - Capital Lighting, Inc.
Columbus, OH, USA
5134-02-32 Bathroom Fixtures-Two Lights
365957
5134-02-32 Bathroom Fixtures-Two Lights 365957
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6.64 Product Name: Two Light Bath Bracket UPC: 093185043634 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 6.64
Product Name: Two Light Bath Bracket
UPC: 093185043634
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365957
Product Name 5134-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details