Capital Lighting, Inc. 5134-04-32 Bathroom Fixtures-Four Lights 365956

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 14.54 Product Name: Four Light Bath Bracket UPC: 093185043658 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 14.54 Product Name: Four Light Bath Bracket UPC: 093185043658 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5134-04-32 Bathroom Fixtures-Four Lights - 365956 - Capital Lighting, Inc.
Columbus, OH, USA
5134-04-32 Bathroom Fixtures-Four Lights
365956
5134-04-32 Bathroom Fixtures-Four Lights 365956
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 14.54 Product Name: Four Light Bath Bracket UPC: 093185043658 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 14.54
Product Name: Four Light Bath Bracket
UPC: 093185043658
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365956
Product Name 5134-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details