Capital Lighting, Inc. 5134-03-32 Bathroom Fixtures-Three Lights 365954

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 10.34 Product Name: Three Light Bath Bracket UPC: 093185043641 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 10.34 Product Name: Three Light Bath Bracket UPC: 093185043641 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5134-03-32 Bathroom Fixtures-Three Lights - 365954 - Capital Lighting, Inc.
Columbus, OH, USA
5134-03-32 Bathroom Fixtures-Three Lights
365954
5134-03-32 Bathroom Fixtures-Three Lights 365954
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 10.34 Product Name: Three Light Bath Bracket UPC: 093185043641 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 10.34
Product Name: Three Light Bath Bracket
UPC: 093185043641
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365954
Product Name 5134-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details