Capital Lighting, Inc. 2539-06-64 Mid. Chandeliers-Glass Up 365952

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 30.74 Product Name: Six Light Chandelier UPC: 093185043290 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 30.74 Product Name: Six Light Chandelier UPC: 093185043290 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2539-06-64 Mid. Chandeliers-Glass Up - 365952 - Capital Lighting, Inc.
Columbus, OH, USA
2539-06-64 Mid. Chandeliers-Glass Up
365952
2539-06-64 Mid. Chandeliers-Glass Up 365952
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 30.74 Product Name: Six Light Chandelier UPC: 093185043290 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Weight: 30.74
Product Name: Six Light Chandelier
UPC: 093185043290
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365952
Product Name 2539-06-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details