Capital Lighting, Inc. 2539-03-64 Island/Pool Table-3 Light Bar 365951

Description
PRODUCT DETAILS / SPECS Height: 62.00 Length 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 14.78 Product Name: Three Light Island Pendant UPC: 093185043276 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 62.00 Length 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 14.78 Product Name: Three Light Island Pendant UPC: 093185043276 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2539-03-64 Island/Pool Table-3 Light Bar - 365951 - Capital Lighting, Inc.
Columbus, OH, USA
2539-03-64 Island/Pool Table-3 Light Bar
365951
2539-03-64 Island/Pool Table-3 Light Bar 365951
PRODUCT DETAILS / SPECS Height: 62.00 Length 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 14.78 Product Name: Three Light Island Pendant UPC: 093185043276 Category: Island Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Height: 62.00
Length 62.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Weight: 14.78
Product Name: Three Light Island Pendant
UPC: 093185043276
Category: Island Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365951
Product Name 2539-03-64 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details