Capital Lighting, Inc. 97932-BS/COB Mini Pendants-Cable 365939

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122213 Category: Line Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122213 Category: Line Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
97932-BS/COB Mini Pendants-Cable - 365939 - Capital Lighting, Inc.
Columbus, OH, USA
97932-BS/COB Mini Pendants-Cable
365939
97932-BS/COB Mini Pendants-Cable 365939
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122213 Category: Line Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 19.00
Length 19.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594122213
Category: Line Voltage Pendant
Glass: Cobalt Blue
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365939
Product Name 97932-BS/COB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details