Capital Lighting, Inc. 97932-BS/PLM Mini Pendants-Cable 365934

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
97932-BS/PLM Mini Pendants-Cable - 365934 - Capital Lighting, Inc.
Columbus, OH, USA
97932-BS/PLM Mini Pendants-Cable
365934
97932-BS/PLM Mini Pendants-Cable 365934
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 19.00 Length 19.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 19.00
Length 19.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365934
Product Name 97932-BS/PLM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details