Capital Lighting, Inc. 97941-BS/AMM Mini Pendants-Cable 365931

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122237 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122237 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
97941-BS/AMM Mini Pendants-Cable - 365931 - Capital Lighting, Inc.
Columbus, OH, USA
97941-BS/AMM Mini Pendants-Cable
365931
97941-BS/AMM Mini Pendants-Cable 365931
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594122237 Category: Line Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594122237
Category: Line Voltage Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365931
Product Name 97941-BS/AMM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details