Capital Lighting, Inc. 2533-06-64 Mid. Chandeliers-Glass Up 365929

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 21.46 Product Name: Six Light Chandelier UPC: 093185043184 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 21.46 Product Name: Six Light Chandelier UPC: 093185043184 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2533-06-64 Mid. Chandeliers-Glass Up - 365929 - Capital Lighting, Inc.
Columbus, OH, USA
2533-06-64 Mid. Chandeliers-Glass Up
365929
2533-06-64 Mid. Chandeliers-Glass Up 365929
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Weight: 21.46 Product Name: Six Light Chandelier UPC: 093185043184 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Weight: 21.46
Product Name: Six Light Chandelier
UPC: 093185043184
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365929
Product Name 2533-06-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details