Capital Lighting, Inc. 2533-09-64 Mid. Chandeliers-Glass Up 365927

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 31.96 Product Name: Nine Light Chandelier UPC: 093185043191 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 31.96 Product Name: Nine Light Chandelier UPC: 093185043191 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2533-09-64 Mid. Chandeliers-Glass Up - 365927 - Capital Lighting, Inc.
Columbus, OH, USA
2533-09-64 Mid. Chandeliers-Glass Up
365927
2533-09-64 Mid. Chandeliers-Glass Up 365927
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 31.96 Product Name: Nine Light Chandelier UPC: 093185043191 Category: Chandeliers Glass: Tapioca Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bordeaux
Weight: 31.96
Product Name: Nine Light Chandelier
UPC: 093185043191
Category: Chandeliers
Glass: Tapioca
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365927
Product Name 2533-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details