Capital Lighting, Inc. 2633-06-64 Foyer/Hall Lanterns-Open Frame 365926

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bordeaux Weight: 19.46 Product Name: Six Light Foyer Pendant UPC: 093185043566 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bordeaux Weight: 19.46 Product Name: Six Light Foyer Pendant UPC: 093185043566 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2633-06-64 Foyer/Hall Lanterns-Open Frame - 365926 - Capital Lighting, Inc.
Columbus, OH, USA
2633-06-64 Foyer/Hall Lanterns-Open Frame
365926
2633-06-64 Foyer/Hall Lanterns-Open Frame 365926
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bordeaux Weight: 19.46 Product Name: Six Light Foyer Pendant UPC: 093185043566 Category: Bowl Pendants Glass: Tapioca Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bordeaux
Weight: 19.46
Product Name: Six Light Foyer Pendant
UPC: 093185043566
Category: Bowl Pendants
Glass: Tapioca
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365926
Product Name 2633-06-64 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details