Capital Lighting, Inc. 2534-15-32 Mid. Chandeliers-Glass Up 365925

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2534-15-32 Mid. Chandeliers-Glass Up - 365925 - Capital Lighting, Inc.
Columbus, OH, USA
2534-15-32 Mid. Chandeliers-Glass Up
365925
2534-15-32 Mid. Chandeliers-Glass Up 365925
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 34.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Chandelier Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 34.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Bronze
Product Name: Chandelier
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365925
Product Name 2534-15-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details