Capital Lighting, Inc. 2534-01-32 Sconces-Single Glass 365923

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 093185043214 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 093185043214 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2534-01-32 Sconces-Single Glass - 365923 - Capital Lighting, Inc.
Columbus, OH, USA
2534-01-32 Sconces-Single Glass
365923
2534-01-32 Sconces-Single Glass 365923
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 093185043214 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4
Product Name: One Light Wall Bracket
UPC: 093185043214
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365923
Product Name 2534-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details