Capital Lighting, Inc. 2534-04-32 Semi-Flush Mts.-Drum Shade 365921

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 12.94 Product Name: Four Light Semi Flush Mount UPC: 093185043221 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 12.94 Product Name: Four Light Semi Flush Mount UPC: 093185043221 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2534-04-32 Semi-Flush Mts.-Drum Shade - 365921 - Capital Lighting, Inc.
Columbus, OH, USA
2534-04-32 Semi-Flush Mts.-Drum Shade
365921
2534-04-32 Semi-Flush Mts.-Drum Shade 365921
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 12.94 Product Name: Four Light Semi Flush Mount UPC: 093185043221 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Bronze
Weight: 12.94
Product Name: Four Light Semi Flush Mount
UPC: 093185043221
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365921
Product Name 2534-04-32 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details