Capital Lighting, Inc. 2534-06-32 Mid. Chandeliers-Glass Up 365920

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 27.2 Product Name: Six Light Chandelier UPC: 093185043238 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 27.2 Product Name: Six Light Chandelier UPC: 093185043238 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2534-06-32 Mid. Chandeliers-Glass Up - 365920 - Capital Lighting, Inc.
Columbus, OH, USA
2534-06-32 Mid. Chandeliers-Glass Up
365920
2534-06-32 Mid. Chandeliers-Glass Up 365920
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 27.2 Product Name: Six Light Chandelier UPC: 093185043238 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 27.2
Product Name: Six Light Chandelier
UPC: 093185043238
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365920
Product Name 2534-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details