Capital Lighting, Inc. 2529-05-27 Mid. Chandeliers-Glass Up 365909

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Weight: 27.28 Product Name: Five Light Chandelier UPC: 093185043740 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Weight: 27.28 Product Name: Five Light Chandelier UPC: 093185043740 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2529-05-27 Mid. Chandeliers-Glass Up - 365909 - Capital Lighting, Inc.
Columbus, OH, USA
2529-05-27 Mid. Chandeliers-Glass Up
365909
2529-05-27 Mid. Chandeliers-Glass Up 365909
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Weight: 27.28 Product Name: Five Light Chandelier UPC: 093185043740 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Weight: 27.28
Product Name: Five Light Chandelier
UPC: 093185043740
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365909
Product Name 2529-05-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details