Capital Lighting, Inc. 2533-01-64 Sconces-Single Glass 365908

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.54 Product Name: One Light Wall Bracket UPC: 093185043177 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.54 Product Name: One Light Wall Bracket UPC: 093185043177 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2533-01-64 Sconces-Single Glass - 365908 - Capital Lighting, Inc.
Columbus, OH, USA
2533-01-64 Sconces-Single Glass
365908
2533-01-64 Sconces-Single Glass 365908
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Weight: 3.54 Product Name: One Light Wall Bracket UPC: 093185043177 Category: Wall Brackets Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Weight: 3.54
Product Name: One Light Wall Bracket
UPC: 093185043177
Category: Wall Brackets
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365908
Product Name 2533-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details