Capital Lighting, Inc. 2629-03-27 Pendants-Bowl Style 365906

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 17.6 Product Name: Three Light Bowl Pendant UPC: 093185043948 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 17.6 Product Name: Three Light Bowl Pendant UPC: 093185043948 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2629-03-27 Pendants-Bowl Style - 365906 - Capital Lighting, Inc.
Columbus, OH, USA
2629-03-27 Pendants-Bowl Style
365906
2629-03-27 Pendants-Bowl Style 365906
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 17.6 Product Name: Three Light Bowl Pendant UPC: 093185043948 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Weight: 17.6
Product Name: Three Light Bowl Pendant
UPC: 093185043948
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365906
Product Name 2629-03-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details