Capital Lighting, Inc. 5129-03-27 Bathroom Fixtures-Three Lights 365905

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 093185044068 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 093185044068 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5129-03-27 Bathroom Fixtures-Three Lights - 365905 - Capital Lighting, Inc.
Columbus, OH, USA
5129-03-27 Bathroom Fixtures-Three Lights
365905
5129-03-27 Bathroom Fixtures-Three Lights 365905
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 093185044068 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Weight: 11.7
Product Name: Three Light Bath Bracket
UPC: 093185044068
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365905
Product Name 5129-03-27 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details