Capital Lighting, Inc. 2629-01-27 Mini Pendants-Rod 365904

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 8.84 Product Name: One Light Mini Pendant UPC: 093185043931 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 8.84 Product Name: One Light Mini Pendant UPC: 093185043931 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2629-01-27 Mini Pendants-Rod - 365904 - Capital Lighting, Inc.
Columbus, OH, USA
2629-01-27 Mini Pendants-Rod
365904
2629-01-27 Mini Pendants-Rod 365904
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Cherry Weight: 8.84 Product Name: One Light Mini Pendant UPC: 093185043931 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Cherry
Weight: 8.84
Product Name: One Light Mini Pendant
UPC: 093185043931
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365904
Product Name 2629-01-27 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details