Capital Lighting, Inc. 2829-03-27 Flush Mounts-Bowl Style 365901

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Weight: 17.36 Product Name: Three Light Flush Mount UPC: 093185044020 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Weight: 17.36 Product Name: Three Light Flush Mount UPC: 093185044020 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2829-03-27 Flush Mounts-Bowl Style - 365901 - Capital Lighting, Inc.
Columbus, OH, USA
2829-03-27 Flush Mounts-Bowl Style
365901
2829-03-27 Flush Mounts-Bowl Style 365901
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Cherry Weight: 17.36 Product Name: Three Light Flush Mount UPC: 093185044020 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black Cherry
Weight: 17.36
Product Name: Three Light Flush Mount
UPC: 093185044020
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365901
Product Name 2829-03-27 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details