Capital Lighting, Inc. 2550-03-32 Pendants-Drum Shade 365797

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13.65 Product Name: Three Light Bowl Pendant UPC: 093185043849 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13.65 Product Name: Three Light Bowl Pendant UPC: 093185043849 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2550-03-32 Pendants-Drum Shade - 365797 - Capital Lighting, Inc.
Columbus, OH, USA
2550-03-32 Pendants-Drum Shade
365797
2550-03-32 Pendants-Drum Shade 365797
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13.65 Product Name: Three Light Bowl Pendant UPC: 093185043849 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 13.65
Product Name: Three Light Bowl Pendant
UPC: 093185043849
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365797
Product Name 2550-03-32 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details