Capital Lighting, Inc. 2550-09-32 Mid. Chandeliers-Drum Shades 365796

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 093185043870 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 093185043870 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2550-09-32 Mid. Chandeliers-Drum Shades - 365796 - Capital Lighting, Inc.
Columbus, OH, USA
2550-09-32 Mid. Chandeliers-Drum Shades
365796
2550-09-32 Mid. Chandeliers-Drum Shades 365796
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: A15 Qty: 9 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 093185043870 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: A15
Qty: 9
Wattage: 60
Finish: Antique Bronze
Weight: 25
Product Name: Nine Light Chandelier
UPC: 093185043870
Category: Chandeliers
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365796
Product Name 2550-09-32 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details