Capital Lighting, Inc. 2650-01-32 Mini Pendants-Drum Shades 365793

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.95 Product Name: One Light Mini Pendant UPC: 093185044082 Category: Mini Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.95 Product Name: One Light Mini Pendant UPC: 093185044082 Category: Mini Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2650-01-32 Mini Pendants-Drum Shades - 365793 - Capital Lighting, Inc.
Columbus, OH, USA
2650-01-32 Mini Pendants-Drum Shades
365793
2650-01-32 Mini Pendants-Drum Shades 365793
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 5.95 Product Name: One Light Mini Pendant UPC: 093185044082 Category: Mini Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 5.95
Product Name: One Light Mini Pendant
UPC: 093185044082
Category: Mini Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365793
Product Name 2650-01-32 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details