Capital Lighting, Inc. 2650-03-32 Island/Pool Table-Drum Shades 365791

Description
PRODUCT DETAILS / SPECS Height: 53.50 Length 53.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 12.25 Product Name: Three Light Island Pendant UPC: 093185043962 Category: Island Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 53.50 Length 53.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 12.25 Product Name: Three Light Island Pendant UPC: 093185043962 Category: Island Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2650-03-32 Island/Pool Table-Drum Shades - 365791 - Capital Lighting, Inc.
Columbus, OH, USA
2650-03-32 Island/Pool Table-Drum Shades
365791
2650-03-32 Island/Pool Table-Drum Shades 365791
PRODUCT DETAILS / SPECS Height: 53.50 Length 53.50 Bulb Type: A15 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 12.25 Product Name: Three Light Island Pendant UPC: 093185043962 Category: Island Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 53.50
Length 53.50
Bulb
Type: A15
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 12.25
Product Name: Three Light Island Pendant
UPC: 093185043962
Category: Island Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365791
Product Name 2650-03-32 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details