Capital Lighting, Inc. 42940CLP Mid. Chandeliers-Glass Up 365786

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Length 22.25 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 16 Product Name: Seven Light Chandelier UPC: 783927369930 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Length 22.25 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 16 Product Name: Seven Light Chandelier UPC: 783927369930 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42940CLP Mid. Chandeliers-Glass Up - 365786 - Capital Lighting, Inc.
Columbus, OH, USA
42940CLP Mid. Chandeliers-Glass Up
365786
42940CLP Mid. Chandeliers-Glass Up 365786
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.25 Length 22.25 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 16 Product Name: Seven Light Chandelier UPC: 783927369930 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.25
Length 22.25
Bulb
Type: G-9
Qty: 7
Wattage: 50
Finish: Classic Pewter
Weight: 16
Product Name: Seven Light Chandelier
UPC: 783927369930
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365786
Product Name 42940CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details