Capital Lighting, Inc. 42978OZ Mini Pendants-Rod 365785

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927370295 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927370295 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42978OZ Mini Pendants-Rod - 365785 - Capital Lighting, Inc.
Columbus, OH, USA
42978OZ Mini Pendants-Rod
365785
42978OZ Mini Pendants-Rod 365785
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927370295 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 8.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927370295
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365785
Product Name 42978OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details