Capital Lighting, Inc. 42941CLP Island/Pool Table-4 Light + 365783

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 15.7 Product Name: Seven Light Chandelier UPC: 783927369923 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 15.7 Product Name: Seven Light Chandelier UPC: 783927369923 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42941CLP Island/Pool Table-4 Light + - 365783 - Capital Lighting, Inc.
Columbus, OH, USA
42941CLP Island/Pool Table-4 Light +
365783
42941CLP Island/Pool Table-4 Light + 365783
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 18.50 Length 18.50 Bulb Type: G-9 Qty: 7 Wattage: 50 Finish: Classic Pewter Weight: 15.7 Product Name: Seven Light Chandelier UPC: 783927369923 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 18.50
Length 18.50
Bulb
Type: G-9
Qty: 7
Wattage: 50
Finish: Classic Pewter
Weight: 15.7
Product Name: Seven Light Chandelier
UPC: 783927369923
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365783
Product Name 42941CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details