Capital Lighting, Inc. 42977OZ Mid. Chandeliers-Glass Down 365782

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927370271 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927370271 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42977OZ Mid. Chandeliers-Glass Down - 365782 - Capital Lighting, Inc.
Columbus, OH, USA
42977OZ Mid. Chandeliers-Glass Down
365782
42977OZ Mid. Chandeliers-Glass Down 365782
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.25 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927370271 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.25
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 783927370271
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365782
Product Name 42977OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details