Capital Lighting, Inc. 42942CLP Sconces-Double Glass 365781

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 4.8 Product Name: Two Light Wall Fixture UPC: 783927369947 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 4.8 Product Name: Two Light Wall Fixture UPC: 783927369947 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42942CLP Sconces-Double Glass - 365781 - Capital Lighting, Inc.
Columbus, OH, USA
42942CLP Sconces-Double Glass
365781
42942CLP Sconces-Double Glass 365781
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 4.8 Product Name: Two Light Wall Fixture UPC: 783927369947 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.00
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Classic Pewter
Weight: 4.8
Product Name: Two Light Wall Fixture
UPC: 783927369947
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365781
Product Name 42942CLP Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details