Capital Lighting, Inc. 2654-03-32 Island/Pool Table-3 Light Bar 365779

Description
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 17.2 Product Name: Three Light Island Pendant UPC: 093185043986 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 17.2 Product Name: Three Light Island Pendant UPC: 093185043986 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2654-03-32 Island/Pool Table-3 Light Bar - 365779 - Capital Lighting, Inc.
Columbus, OH, USA
2654-03-32 Island/Pool Table-3 Light Bar
365779
2654-03-32 Island/Pool Table-3 Light Bar 365779
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 17.2 Product Name: Three Light Island Pendant UPC: 093185043986 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 55.00
Length 55.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 17.2
Product Name: Three Light Island Pendant
UPC: 093185043986
Category: Island Pendants
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365779
Product Name 2654-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details