Capital Lighting, Inc. 2561-06-32 Mid. Chandeliers-Glass Up 365778

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 21.56 Product Name: Six Light Chandelier UPC: 093185043528 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 21.56 Product Name: Six Light Chandelier UPC: 093185043528 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2561-06-32 Mid. Chandeliers-Glass Up - 365778 - Capital Lighting, Inc.
Columbus, OH, USA
2561-06-32 Mid. Chandeliers-Glass Up
365778
2561-06-32 Mid. Chandeliers-Glass Up 365778
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Weight: 21.56 Product Name: Six Light Chandelier UPC: 093185043528 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Weight: 21.56
Product Name: Six Light Chandelier
UPC: 093185043528
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365778
Product Name 2561-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details