Capital Lighting, Inc. 2561-04-32 Pendants-Bowl Style 365775

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.86 Product Name: Four Light Bowl Pendant UPC: 093185043511 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.86 Product Name: Four Light Bowl Pendant UPC: 093185043511 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2561-04-32 Pendants-Bowl Style - 365775 - Capital Lighting, Inc.
Columbus, OH, USA
2561-04-32 Pendants-Bowl Style
365775
2561-04-32 Pendants-Bowl Style 365775
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 24.86 Product Name: Four Light Bowl Pendant UPC: 093185043511 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 24.86
Product Name: Four Light Bowl Pendant
UPC: 093185043511
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365775
Product Name 2561-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details