Capital Lighting, Inc. 2561-03-32 Semi-Flush Mts.-Bowl Style 365772

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: Three Light Semi Flush Mount UPC: 093185043504 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: Three Light Semi Flush Mount UPC: 093185043504 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2561-03-32 Semi-Flush Mts.-Bowl Style - 365772 - Capital Lighting, Inc.
Columbus, OH, USA
2561-03-32 Semi-Flush Mts.-Bowl Style
365772
2561-03-32 Semi-Flush Mts.-Bowl Style 365772
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 8.91 Product Name: Three Light Semi Flush Mount UPC: 093185043504 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 8.91
Product Name: Three Light Semi Flush Mount
UPC: 093185043504
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365772
Product Name 2561-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details