Capital Lighting, Inc. 2561-01-32 Sconces-Single Glass 365770

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 20.72 Product Name: One Light Wall Bracket UPC: 093185043498 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 20.72 Product Name: One Light Wall Bracket UPC: 093185043498 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2561-01-32 Sconces-Single Glass - 365770 - Capital Lighting, Inc.
Columbus, OH, USA
2561-01-32 Sconces-Single Glass
365770
2561-01-32 Sconces-Single Glass 365770
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 20.72 Product Name: One Light Wall Bracket UPC: 093185043498 Category: Wall Brackets Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 20.72
Product Name: One Light Wall Bracket
UPC: 093185043498
Category: Wall Brackets
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365770
Product Name 2561-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details