Capital Lighting, Inc. 5138-03-32 Bathroom Fixtures-Three Lights 365769

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7.95 Product Name: Three Light Bath Bracket UPC: 093185044105 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7.95 Product Name: Three Light Bath Bracket UPC: 093185044105 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5138-03-32 Bathroom Fixtures-Three Lights - 365769 - Capital Lighting, Inc.
Columbus, OH, USA
5138-03-32 Bathroom Fixtures-Three Lights
365769
5138-03-32 Bathroom Fixtures-Three Lights 365769
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 7.95 Product Name: Three Light Bath Bracket UPC: 093185044105 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 7.95
Product Name: Three Light Bath Bracket
UPC: 093185044105
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365769
Product Name 5138-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details