Capital Lighting, Inc. 5529-01-55 Sconces-Pocket 365768

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Night Light Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185042316 Category: Sconces Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Night Light Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185042316 Category: Sconces Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5529-01-55 Sconces-Pocket - 365768 - Capital Lighting, Inc.
Columbus, OH, USA
5529-01-55 Sconces-Pocket
365768
5529-01-55 Sconces-Pocket 365768
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Night Light Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 093185042316 Category: Sconces Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Extension: 4
Bulb
Type: Night Light
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 093185042316
Category: Sconces
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365768
Product Name 5529-01-55 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details