Capital Lighting, Inc. 5139-03-64 Bathroom Fixtures-Three Lights 365767

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 8.3 Product Name: Three Light Bath Bracket UPC: 093185044112 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 8.3 Product Name: Three Light Bath Bracket UPC: 093185044112 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5139-03-64 Bathroom Fixtures-Three Lights - 365767 - Capital Lighting, Inc.
Columbus, OH, USA
5139-03-64 Bathroom Fixtures-Three Lights
365767
5139-03-64 Bathroom Fixtures-Three Lights 365767
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 8.3 Product Name: Three Light Bath Bracket UPC: 093185044112 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Weight: 8.3
Product Name: Three Light Bath Bracket
UPC: 093185044112
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365767
Product Name 5139-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details