Capital Lighting, Inc. 5404-03-32 Bathroom Fixtures-Three Lights 365762

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.65 Product Name: Three Light Bath Bracket UPC: 093185044150 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.65 Product Name: Three Light Bath Bracket UPC: 093185044150 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5404-03-32 Bathroom Fixtures-Three Lights - 365762 - Capital Lighting, Inc.
Columbus, OH, USA
5404-03-32 Bathroom Fixtures-Three Lights
365762
5404-03-32 Bathroom Fixtures-Three Lights 365762
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 11.65 Product Name: Three Light Bath Bracket UPC: 093185044150 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 11.65
Product Name: Three Light Bath Bracket
UPC: 093185044150
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365762
Product Name 5404-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details